CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Manufacturer: Aptina-ON Semiconductor
Win Source Part Number: 330510-MT9P031I12STM
Category: Sensors,Transducers
Family: Image Sensors,Camera
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | MT9P031I12STM-DR-ND | 330510-MT9P031I12STM-DR |
| Product Name | Image Sensors, Camera | Sensors,Transducers |