onsemi Image Sensor, 2.2 X 2.2 Um, Ilcc-48; Active Pixel Size Onsemi MT9P031I12STC-DR1

Description
IMAGE SENSOR, 2.2 X 2.2 uM, ILCC-48; Active Pixel Size:2592 x 1944; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:15; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 2.2 X 2.2 uM, ILCC-48; Active Pixel Size:2592 x 1944; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:15; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 2.2 X 2.2 Um, Ilcc-48; Active Pixel Size Onsemi - 80P6532 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 2.2 X 2.2 Um, Ilcc-48; Active Pixel Size Onsemi
80P6532
Image Sensor, 2.2 X 2.2 Um, Ilcc-48; Active Pixel Size Onsemi 80P6532
IMAGE SENSOR, 2.2 X 2.2 uM, ILCC-48; Active Pixel Size:2592 x 1944; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:15; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 2.2 X 2.2 uM, ILCC-48; Active Pixel Size:2592 x 1944; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:15; Image Colour:RGB; Sensor Case Style:LCC; No. of Pins:48Pins; Supply Voltage Min:1.7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80P6532
Product Name Image Sensor, 2.2 X 2.2 Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 1942970P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10123-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details