onsemi Image Sensors, Camera - MT9P006I12STCU MT9P006I12STCU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 085468-MT9P006I12STC U Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 085468-MT9P006I12STC U Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9P006I12STCU - MT9P006I12STCU - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9P006I12STCU
MT9P006I12STCU
Image Sensors, Camera - MT9P006I12STCU MT9P006I12STCU
Manufacturer: ON Semiconductor Win Source Part Number: 085468-MT9P006I12STC U Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 085468-MT9P006I12STCU
Type: CMOS
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2592H x 1944V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9P006I12STCU
Product Name Image Sensors, Camera - MT9P006I12STCU
Unlock Full Specs
to access all available technical data

Similar Products

Image sensor modules - C15821-2351 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Pixel Size 180 µm (7.09 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details