onsemi Image Sensors, Camera - MT9P006I12STCU-DR MT9P006I12STCU-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928473-MT9P006I12STC U-DR Series: * Features: Image Sensor Package: Tray Family Name: MT9P006 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928473-MT9P006I12STC U-DR Series: * Features: Image Sensor Package: Tray Family Name: MT9P006 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9P006I12STCU-DR - MT9P006I12STCU-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9P006I12STCU-DR
MT9P006I12STCU-DR
Image Sensors, Camera - MT9P006I12STCU-DR MT9P006I12STCU-DR
Manufacturer: ON Semiconductor Win Source Part Number: 928473-MT9P006I12STC U-DR Series: * Features: Image Sensor Package: Tray Family Name: MT9P006 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928473-MT9P006I12STCU-DR
Series: *
Features: Image Sensor
Package: Tray
Family Name: MT9P006
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9P006I12STCU-DR
Image Sensors MT9P006I12STCU-DR
Image Sensors 5 MP 1/2.5 CIS

Image Sensors 5 MP 1/2.5 CIS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9P006I12STCU-DR MT9P006I12STCU-DR
Product Name Image Sensors, Camera - MT9P006I12STCU-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11151-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 200 µm (7.87 mils)
View Details
Sensor technology - ToF 3D image sensors - ToF 3D image sensors for automotive - IRS2877AS - IRS2877AS - Infineon Technologies AG
Specs
CCD Type ToF 3D image sensors
Package Type TAPE & REEL
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details