Manufacturer: Aptina-ON Semiconductor
Win Source Part Number: 098174-MT9P001I12STC
Category: Sensors,Transducers
Family: Image Sensors, Camera
Series: DigitalClarity?
Packaging: Tray
Type: CMOS
Operating Temperature Range: -30°C ~ 70°C (TA)
Package: 48-iLCC
Manufacturer Device Package: 48-iLCC
Operating Supply Voltage: 1.8V, 2.8V
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2592H x 1944V
Frames per Second: 15
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098174-MT9P001I12STC |
| Product Name | Sensors,Transducers |