Win Source Part Number: 981695-MT9M114EBLSTC
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: MT9M114
Sensor Type: Image Sensor
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8525.89.3000
Mfr: onsemi
Other Names: MT9M114EBLSTCZH3-GEV
Base Product Number: MT9M114
MT9M114 - Image Sensor Sensor Evaluation Board
EVAL BRD, 1MP 1/6" CMOS IMAGE SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MT9M114EBLSTC
BOARD EVAL 1 MP 1/6 SOC CIS COLO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 981695-MT9M114EBLSTCZH3-GEVB | MT9M114EBLSTCZH3-GEVBOS-ND | 32AJ7557 | MT9M114EBLSTCZH3-GEVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Sensor Evaluation Boards | Eval Brd, 1Mp 1/6 Cmos Image Sensor; Kit Application Type Onsemi | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |