onsemi Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi MT9M034I12STC-DRBR

Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi - 30AC9986 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
30AC9986
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi 30AC9986
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9986
Product Name Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details