Manufacturer: Aptina-ON Semiconductor
Win Source Part Number: 111910-MT9M001C12STM
Category: Sensors,Transducers
Family: Image Sensors, Camera
Packaging: Tray
Type: CMOS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-CLCC
Manufacturer Device Package: 48-CLCC
Operating Supply Voltage: 3.3V
Family Name: MT9M001
Pixel Size: 5.2μm x 5.2μm
Active Pixel Array: 1280H x 1024V
Frames per Second: 30
Alternative Parts (Cross-Reference): MT9M001C12STM-DR1; MT9M001C12STM-DP; MT9M001C12STM-DR; MT9M001C12STM-TR;
Introduction Date: May 23, 2006
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 111910-MT9M001C12STM |
| Product Name | Sensors,Transducers |