onsemi Display Modules - Display Modules - LED Character and Numeric - MST6441C MST6441C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1227728-MST6441C Packaging: Bulk Color: Green Package: 12-DIP Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Size: 0.752" H x 1.484" W x 0.315" D (19.10mm x 37.70mm x 8.00mm) Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Part Status: Obsolete(EOL) Family Name: MST6441C Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 70mW Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1227728-MST6441C Packaging: Bulk Color: Green Package: 12-DIP Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Size: 0.752" H x 1.484" W x 0.315" D (19.10mm x 37.70mm x 8.00mm) Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Part Status: Obsolete(EOL) Family Name: MST6441C Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 70mW Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MST6441C - 1227728-MST6441C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MST6441C
1227728-MST6441C
Display Modules - Display Modules - LED Character and Numeric - MST6441C 1227728-MST6441C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1227728-MST6441C Packaging: Bulk Color: Green Package: 12-DIP Millicandela Rating: 2.2mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 570nm Size: 0.752" H x 1.484" W x 0.315" D (19.10mm x 37.70mm x 8.00mm) Display Type: 7-Segment Number of Characters: 3 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Part Status: Obsolete(EOL) Family Name: MST6441C Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m Power Dissipation (Maximum): 70mW Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1227728-MST6441C
Packaging: Bulk
Color: Green
Package: 12-DIP
Millicandela Rating: 2.2mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 570nm
Size: 0.752" H x 1.484" W x 0.315" D (19.10mm x 37.70mm x 8.00mm)
Display Type: 7-Segment
Number of Characters: 3
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Part Status: Obsolete(EOL)
Family Name: MST6441C
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com
Power Dissipation (Maximum): 70mW
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1227728-MST6441C
Product Name Display Modules - Display Modules - LED Character and Numeric - MST6441C
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details