Manufacturer: ON Semiconductor
Win Source Part Number: 1227621-MSRD620CTG
Series: SWITCHMODE
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: MSRD620CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-6CWH02FNTRRPbF; VS-6CWH02FNPbF; VS-MURD620CTTRLPbF;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227621-MSRD620CTG |
| Product Name | Electrical Parts - MSRD620CTG |