onsemi Diode, Tvs, 150W, 3V, Unidirectional, Sot-323-5, Full Reel; Clamping Voltage Vc Max Onsemi MSQA6V1W5T2G

Description
DIODE, TVS, 150W, 3V, UNIDIRECTIONAL, SOT-323-5, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Capacitance, Cd:90pF RoHS Compliant: Yes
Description
DIODE, TVS, 150W, 3V, UNIDIRECTIONAL, SOT-323-5, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Capacitance, Cd:90pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 150W, 3V, Unidirectional, Sot-323-5, Full Reel; Clamping Voltage Vc Max Onsemi - 85W2835 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 150W, 3V, Unidirectional, Sot-323-5, Full Reel; Clamping Voltage Vc Max Onsemi
85W2835
Diode, Tvs, 150W, 3V, Unidirectional, Sot-323-5, Full Reel; Clamping Voltage Vc Max Onsemi 85W2835
DIODE, TVS, 150W, 3V, UNIDIRECTIONAL, SOT-323-5, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Capacitance, Cd:90pF RoHS Compliant: Yes

DIODE, TVS, 150W, 3V, UNIDIRECTIONAL, SOT-323-5, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Capacitance, Cd:90pF RoHS Compliant: Yes

Supplier's Site
Tvs, 150W, Uni, Sod-323; Clamping Voltage Vc Max Onsemi - 03AJ2364 - Newark, An Avnet Company
Chicago, IL, United States
Tvs, 150W, Uni, Sod-323; Clamping Voltage Vc Max Onsemi
03AJ2364
Tvs, 150W, Uni, Sod-323; Clamping Voltage Vc Max Onsemi 03AJ2364
TVS, 150W, UNI, SOD-323; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

TVS, 150W, UNI, SOD-323; Clamping Voltage Vc Max:-; Diode Case Style:SOT-353; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:150W; Product Range:MSQA6 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 85W2835
Product Name Diode, Tvs, 150W, 3V, Unidirectional, Sot-323-5, Full Reel; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2678273P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 680 volts
View Details