Bipolar (BJT) Transistor NPN 50V 100mA 200mW Surface Mount SC-59
Manufacturer: ON Semiconductor
Win Source Part Number: 803758-MSD601-RT1
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: NPN
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-59
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 10mA, 100mA
Part Number Series: MSD601
DC Current Gain (hFE) (Min) at Ic, Vce: 210 at 2mA, 10V
NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSD601-RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD601-RT1 can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.1A SC59
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSD601-RT1OSTR-ND | 803758-MSD601-RT1 | 276-MSD601-RT1 | MSD601-RT1 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MSD601-RT1 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | ||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | ||
| Power Gain | 210 dB |