Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-59
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-59
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-59
Win Source Part Number: 1080392-MSD42T1G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MSD42SWT1G; MSD42WT1G; UMC5NT1G; BC847AT,115; PDTC144WE,115; PDTC144TE,115;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: MSD42T1G-ND,ONSONSMS
Base Product Number: MSD42
NPN Silicon General Purpose High Voltage Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSD42T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD42T1G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT SS XSTR HV 300V TR
TRANS NPN 300V 0.15A SC59
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSD42T1GOSDKR-ND | 1080392-MSD42T1G | 276-MSD42T1G | 45J1703 | MSD42T1G | MSD42T1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | TO-3 | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||
| Power Gain | 40 dB | |||||
| Output Power | 0.1500 watts |