onsemi TRANSISTORS - Transistors (BJT) - Single - MSD42SWT1G MSD42SWT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100813-MSD42SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 25 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100813-MSD42SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 25 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MSD42SWT1G - 100813-MSD42SWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSD42SWT1G
100813-MSD42SWT1G
TRANSISTORS - Transistors (BJT) - Single - MSD42SWT1G 100813-MSD42SWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 100813-MSD42SWT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 25 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100813-MSD42SWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MSD42SWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42SWT1GOSTR-ND
Single Bipolar Transistors MSD42SWT1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSD42SWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42SWT1GOSDKR-ND
Single Bipolar Transistors MSD42SWT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSD42SWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42SWT1GOSCT-ND
Single Bipolar Transistors MSD42SWT1GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
 - MSD42SWT1G - Rochester Electronics
Newburyport, MA, United States
High Voltage NPN Bipolar Transistor

High Voltage NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
300V 150mA 50MHz Bipolar Transistor
276-MSD42SWT1G
300V 150mA 50MHz Bipolar Transistor 276-MSD42SWT1G
NPN BJT 300V 150mA 50MHz SC-70 Transistor Product overview: MSD42SWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 150mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD42SWT1G can be used for catalog matching and distributor lookup.

NPN BJT 300V 150mA 50MHz SC-70 Transistor Product overview: MSD42SWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 150mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD42SWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MSD42SWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MSD42SWT1G
Single Bipolar Transistors MSD42SWT1G
TRANS NPN 300V 0.15A SC70-3

TRANS NPN 300V 0.15A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSD42SWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSD42SWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSD42SWT1G
TRANS NPN 300V 0.15A SC70-3

TRANS NPN 300V 0.15A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MSD42SWT1G
Bipolar Transistors - BJT MSD42SWT1G
Bipolar Transistors - BJT 150mA 300V NPN

Bipolar Transistors - BJT 150mA 300V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 67H6947 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
67H6947
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 67H6947
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 100813-MSD42SWT1G MSD42SWT1GOSTR-ND MSD42SWT1G 276-MSD42SWT1G MSD42SWT1G MSD42SWT1G MSD42SWT1G 67H6947
Product Name TRANSISTORS - Transistors (BJT) - Single - MSD42SWT1G Single Bipolar Transistors 300V 150mA 50MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SC-70, SOT-323 SC-70-3 (SOT323) TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single Bipolar Transistors - BCW61AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers