onsemi Optoelectronics - Display Modules - LED Character and Numeric MSD4110C

Description
Win Source Part Number: 1080690-MSD4110C Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 23 Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 16-DIP (0.500", 12.70mm) Dimension: 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MSD4110C-NDR Base Product Number: MSD41 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1080690-MSD4110C Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 23 Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 16-DIP (0.500", 12.70mm) Dimension: 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MSD4110C-NDR Base Product Number: MSD41 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1080690-MSD4110C - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1080690-MSD4110C
Optoelectronics - Display Modules - LED Character and Numeric 1080690-MSD4110C
Win Source Part Number: 1080690-MSD4110C Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 23 Millicandela Rating: 0.8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 16-DIP (0.500", 12.70mm) Dimension: 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: MSD4110C-NDR Base Product Number: MSD41 Product Status: Obsolete

Win Source Part Number: 1080690-MSD4110C
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 23
Millicandela Rating: 0.8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 697nm
Power Dissipation (Max): 40mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Package / Case: 16-DIP (0.500", 12.70mm)
Dimension: 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: MSD4110C-NDR
Base Product Number: MSD41
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1080690-MSD4110C
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
View Details