NPN Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 024380-MSD1819A-RT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 50V 100mA 150mW Surface Mount SC-70-3 (SOT323)
NPN BJT Transistor, 60V VCEO, 100mA IC, SC-70 Product overview: MSD1819A-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD1819A-RT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, NPN, 50 V, 150 mW, 100 mA, 90 RoHS Compliant: Yes
TRANS NPN 50V 0.1A SC70-3
TRANS NPN 50V 0.1A SC70-3
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSD1819A-RT1G | 024380-MSD1819A-RT1G | MSD1819A-RT1GOSDKR-ND | 276-MSD1819A-RT1G | 90W4499 | MSD1819A-RT1G | MSD1819A-RT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MSD1819A-RT1G | Single Bipolar Transistors | 60V 100mA Bipolar Transistor | Bipolar (Bjt) Single Transistor, Npn, 50 V, 150 Mw, 100 Ma, 90 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT323; SC-70 (SOT-323) 3 LEAD | SOT3; SOT323; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | TO-3 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |