Bipolar (BJT) Transistor NPN 20V 500mA 200mW Surface Mount SC-59
TRANS NPN 20V 0.5A SC59
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MSD1328-ST1G-ND | MSD1328-ST1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |