Manufacturer: ON Semiconductor
Win Source Part Number: 241289-MSD1328-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 0.5A SC-59 Product overview: MSD1328-S from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD1328-S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 241289-MSD1328-S | 276-MSD1328-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MSD1328-S | 20V 0.5A Bipolar Transistor |
| Polarity | NPN; NPN | NPN |