onsemi 30mA 20V Bipolar Transistor MSC3930-BT1

Description
Small Signal Bipolar Transistor, 0.03A, 20V, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.03A, 20V, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSC3930-BT1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.03A, 20V, NPN

Small Signal Bipolar Transistor, 0.03A, 20V, NPN

Supplier's Site Datasheet
Singapore, Singapore
30mA 20V Bipolar Transistor
283-MSC3930-BT1
30mA 20V Bipolar Transistor 283-MSC3930-BT1
30mA, 20V, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MSC3930-BT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 30mA, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSC3930-BT1 can be used for catalog matching and distributor lookup.

30mA, 20V, NPN, Si, SMALL SIGNAL TRANSISTOR, CASE 419-04, SC-70, 3 PIN Product overview: MSC3930-BT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30mA, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 30mA, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSC3930-BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - MSC3930-BT1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MSC3930-BT1-ND
Bipolar RF Transistors MSC3930-BT1-ND
RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-70-3 (SOT323)

RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MSC3930-BT1 - 103638-MSC3930-BT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MSC3930-BT1
103638-MSC3930-BT1
TRANSISTORS - RF Transistors (BJT) - MSC3930-BT1 103638-MSC3930-BT1
Manufacturer: ON Semiconductor Win Source Part Number: 103638-MSC3930-BT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 70 @ 1mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 103638-MSC3930-BT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 70 @ 1mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSC3930-BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSC3930-BT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSC3930-BT1
RF TRANS NPN 20V 150MHZ SC70-3

RF TRANS NPN 20V 150MHZ SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number MSC3930-BT1 283-MSC3930-BT1 MSC3930-BT1-ND 103638-MSC3930-BT1 MSC3930-BT1
Product Name 30mA 20V Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MSC3930-BT1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR185SH6327XTSA1 - 101256-BCR185SH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP - Pre-Biased (Dual)
Package Type SOT3; PG-SOT363-6
View Details
8 suppliers