onsemi Bipolar Transistor MSC2712YT1G

Description
NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSC2712YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712YT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSC2712YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712YT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-MSC2712YT1G
Bipolar Transistor 276-MSC2712YT1G
NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSC2712YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712YT1G can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSC2712YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712YT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MSC2712YT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSC2712YT1G-ND
Single Bipolar Transistors MSC2712YT1G-ND
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSC2712YT1G - 1079900-MSC2712YT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSC2712YT1G
1079900-MSC2712YT1G
TRANSISTORS - Transistors (BJT) - Single - MSC2712YT1G 1079900-MSC2712YT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1079900-MSC2712YT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 120 @ 2mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079900-MSC2712YT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSC2712YT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSC2712YT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSC2712YT1G
TRANS NPN 50V 0.1A SC59

TRANS NPN 50V 0.1A SC59

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MSC2712YT1G MSC2712YT1G-ND 1079900-MSC2712YT1G MSC2712YT1G
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSC2712YT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP5416H6433XTMA1 - 1022660-BCP5416H6433XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details