onsemi Single Bipolar Transistors MSC2712GT1G

Description
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MSC2712GT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSC2712GT1GOSDKR-ND
Single Bipolar Transistors MSC2712GT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Buy Now Datasheet
Single Bipolar Transistors - MSC2712GT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSC2712GT1GOSTR-ND
Single Bipolar Transistors MSC2712GT1GOSTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Buy Now Datasheet
Single Bipolar Transistors - MSC2712GT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSC2712GT1GOSCT-ND
Single Bipolar Transistors MSC2712GT1GOSCT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Bipolar (BJT) Transistor NPN 50V 100mA 50MHz 200mW Surface Mount SC-59

Buy Now Datasheet
Bipolar Transistors - 1868882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868882P
Bipolar Transistors 1868882P
ON Semiconductor, MSC2712GT1G

ON Semiconductor, MSC2712GT1G

Supplier's Site
Bipolar Transistors - 1867180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867180
Bipolar Transistors 1867180
ON Semiconductor, MSC2712GT1G

ON Semiconductor, MSC2712GT1G

Supplier's Site
Bipolar Transistors - 1868882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868882
Bipolar Transistors 1868882
ON Semiconductor, MSC2712GT1G

ON Semiconductor, MSC2712GT1G

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MSC2712GT1G - 003677-MSC2712GT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSC2712GT1G
003677-MSC2712GT1G
TRANSISTORS - Transistors (BJT) - Single - MSC2712GT1G 003677-MSC2712GT1G
Manufacturer: ON Semiconductor Win Source Part Number: 003677-MSC2712GT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: MSC2712 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): 2SD601AR(TX); 2SD601AR; BC847A TR Lead Free; BC847A TR PBFREE; Introduction Date: February 12, 2001 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 003677-MSC2712GT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: MSC2712
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): 2SD601AR(TX); 2SD601AR; BC847A TR Lead Free; BC847A TR PBFREE;
Introduction Date: February 12, 2001
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MSC2712GT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
50V 100mA 200mW Bipolar Transistor
276-MSC2712GT1G
50V 100mA 200mW Bipolar Transistor 276-MSC2712GT1G
NPN BJT Transistor, 50V VCEO, 100mA IC, 200mW PD, SC-59 Product overview: MSC2712GT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712GT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V VCEO, 100mA IC, 200mW PD, SC-59 Product overview: MSC2712GT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSC2712GT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 50V, Sc-59, Full Reel; Transistor Polarity Onsemi - 45J1702 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 50V, Sc-59, Full Reel; Transistor Polarity Onsemi
45J1702
Bipolar Transistor, Npn, 50V, Sc-59, Full Reel; Transistor Polarity Onsemi 45J1702
BIPOLAR TRANSISTOR, NPN, 50V, SC-59, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 50V, SC-59, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Aec-Q101, Npn, 50V, Sc-59; Transistor Polarity Onsemi - 50AC6155 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Npn, 50V, Sc-59; Transistor Polarity Onsemi
50AC6155
Transistor, Aec-Q101, Npn, 50V, Sc-59; Transistor Polarity Onsemi 50AC6155
TRANSISTOR, AEC-Q101, NPN, 50V, SC-59; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:50MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, NPN, 50V, SC-59; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:50MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSC2712GT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSC2712GT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSC2712GT1G
TRANS NPN 50V 0.1A SC59

TRANS NPN 50V 0.1A SC59

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MSC2712GT1GOSDKR-ND 1868882P 1867180 003677-MSC2712GT1G MSC2712GT1G 276-MSC2712GT1G 45J1702 50AC6155 MSC2712GT1G
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSC2712GT1G 50V 100mA 200mW Bipolar Transistor Bipolar Transistor, Npn, 50V, Sc-59, Full Reel; Transistor Polarity Onsemi Transistor, Aec-Q101, Npn, 50V, Sc-59; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SC-59 Sc-59 SOT3; SC-59 SC-59 3 LEAD TO-3 TO-3 SC-59
Number of units in IC 1
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data