Manufacturer: ON Semiconductor
Win Source Part Number: 059551-MSC2295-BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 70 @ 1mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RF Transistor NPN 20V 30mA 150MHz 200mW Surface Mount SC-59
RF Small Signal Bipolar Transistor, 0.03A, NPN
NPN RF Amplifier Transistors Surface Mount, SC-59 3 LEAD, 3000-REEL Product overview: MSC2295-BT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSC2295-BT1G can be used for catalog matching and distributor lookup.
RF TRANS NPN 20V 150MHZ SC59
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 059551-MSC2295-BT1G | MSC2295-BT1G-ND | MSC2295-BT1G | 283-MSC2295-BT1G | MSC2295-BT1G |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MSC2295-BT1G | Bipolar RF Transistors | SMD Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 30 milliamps | ||||
| VCEO | 20 volts | 20 volts |