High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB92WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92WT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 114918-MSB92WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Bipolar Transistors - BJT 500mA 300V PNP
TRANS PNP 300V 0.5A SC70-3
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 300V 0.5A SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MSB92WT1G | 488-MSB92WT1GTR-ND | 114918-MSB92WT1G | MSB92WT1G | MSB92WT1G | 45J1699 | MSB92WT1G |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MSB92WT1G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts | |||
| VCBO | -300 volts | ||||||
| fT | 50 MHz |