onsemi TRANSISTORS - Transistors (BJT) - Single - MSB92T1 MSB92T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747718-MSB92T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23SC-59 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747718-MSB92T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23SC-59 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MSB92T1 - 747718-MSB92T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB92T1
747718-MSB92T1
TRANSISTORS - Transistors (BJT) - Single - MSB92T1 747718-MSB92T1
Manufacturer: ON Semiconductor Win Source Part Number: 747718-MSB92T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23SC-59 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 747718-MSB92T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT-23SC-59
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
300V 0.15A Bipolar Transistor
276-MSB92T1
300V 0.15A Bipolar Transistor 276-MSB92T1
TRANS PNP 300V 0.15A SC-59 Product overview: MSB92T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92T1 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.15A SC-59 Product overview: MSB92T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSB92T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSB92T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSB92T1
TRANS PNP 300V 0.15A SC59

TRANS PNP 300V 0.15A SC59

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 747718-MSB92T1 276-MSB92T1 MSB92T1
Product Name TRANSISTORS - Transistors (BJT) - Single - MSB92T1 300V 0.15A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - 448-BCR135E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor, Npn, 65V, 100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia - 27AC0847 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT23
IC(max) 100 milliamps
View Details