onsemi Single Bipolar Transistors MSB92AWT1G

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MSB92AWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92AWT1GOSCT-ND
Single Bipolar Transistors MSB92AWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSB92AWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92AWT1GOSTR-ND
Single Bipolar Transistors MSB92AWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSB92AWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92AWT1GOSDKR-ND
Single Bipolar Transistors MSB92AWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSB92AWT1G - 1079869-MSB92AWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB92AWT1G
1079869-MSB92AWT1G
TRANSISTORS - Transistors (BJT) - Single - MSB92AWT1G 1079869-MSB92AWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1079869-MSB92AWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079869-MSB92AWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MSB92AWT1G
Bipolar Transistor 276-MSB92AWT1G
High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB92AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92AWT1G can be used for catalog matching and distributor lookup.

High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB92AWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92AWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi - 45J1697 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi
45J1697
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi 45J1697
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MSB92AWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MSB92AWT1G
Single Bipolar Transistors MSB92AWT1G
TRANS PNP 300V 0.5A SC70-3

TRANS PNP 300V 0.5A SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSB92AWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSB92AWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSB92AWT1G
TRANS PNP 300V 0.5A SC70-3

TRANS PNP 300V 0.5A SC70-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MSB92AWT1GOSCT-ND 1079869-MSB92AWT1G 276-MSB92AWT1G 45J1697 MSB92AWT1G MSB92AWT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSB92AWT1G Bipolar Transistor Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) TO-3 SOT323; SC-70, SOT-323
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO -300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Single, Pre-Biased Bipolar Transistors - BCR135WE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers