onsemi Single Bipolar Transistors MSB92ASWT1G

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MSB92ASWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92ASWT1GOSDKR-ND
Single Bipolar Transistors MSB92ASWT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSB92ASWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92ASWT1GOSTR-ND
Single Bipolar Transistors MSB92ASWT1GOSTR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSB92ASWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB92ASWT1GOSCT-ND
Single Bipolar Transistors MSB92ASWT1GOSCT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSB92ASWT1G - 1079868-MSB92ASWT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB92ASWT1G
1079868-MSB92ASWT1G
TRANSISTORS - Transistors (BJT) - Single - MSB92ASWT1G 1079868-MSB92ASWT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1079868-MSB92ASWT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079868-MSB92ASWT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MSB92ASWT1G
Bipolar Transistor 276-MSB92ASWT1G
High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB92ASWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92ASWT1G can be used for catalog matching and distributor lookup.

High Voltage PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB92ASWT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB92ASWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSB92ASWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSB92ASWT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSB92ASWT1G
TRANS PNP 300V 0.5A SC70-3

TRANS PNP 300V 0.5A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MSB92ASWT1G
Bipolar Transistors - BJT MSB92ASWT1G
Bipolar Transistors - BJT 500mA 300V PNP

Bipolar Transistors - BJT 500mA 300V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi - 67H6944 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi
67H6944
Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi 67H6944
BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi - 42AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi
42AC1764
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi 42AC1764
BIPOLAR TRANSISTOR, PNP, -300V, SC-70-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:500mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V, SC-70-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:500mA; Power Dissipation Pd:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi - 50AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi
50AC6154
Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi 50AC6154
BIPOLAR TRANSISTOR, PNP, -300V, SC-70-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:150mW; DC Collector Current:500mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V, SC-70-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:150mW; DC Collector Current:500mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MSB92ASWT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MSB92ASWT1G
Single Bipolar Transistors MSB92ASWT1G
TRANS PNP 300V 0.5A SC70-3

TRANS PNP 300V 0.5A SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MSB92ASWT1GOSDKR-ND 1079868-MSB92ASWT1G 276-MSB92ASWT1G MSB92ASWT1G MSB92ASWT1G 67H6944 42AC1764 MSB92ASWT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSB92ASWT1G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -300V; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -300V, Sc-70-3; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323) SC-70-3 (SOT323) TO-3 TO-3 SOT323; SC-70, SOT-323
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO -300 volts
Unlock Full Specs
to access all available technical data