Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Single Bipolar Transistors
Package: Tape & Reel (TR)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Mounting Type: Surface Mount
Operating Temperature: 150°C (TJ)
Frequency - Transition: 50MHz
Power - Max: 150 mW
Transistor Type: PNP
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar Transistors - BJT SSP SC70 HV XSTR PNP 300V
TRANS PNP 300V 0.5A SC70-3
TRANS PNP 300V 0.5A SC70-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSB92AS1WT1G-ND | MSB92AS1WT1G | MSB92AS1WT1G | MSB92AS1WT1G | |
| Product Name | Discrete Semiconductor Products -Transistors- Bipolar (BJT) -Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 500 milliamps | 500 milliamps |