Manufacturer: ON Semiconductor
Win Source Part Number: 059548-MSB710-RT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 30mA, 300mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Bipolar (BJT) Transistor PNP 50V 500mA 200mW Surface Mount SC-59
Dual PNP Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSB710-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB710-RT1G can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.5A SC59
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 059548-MSB710-RT1G | MSB710-RT1G-ND | 276-MSB710-RT1G | MSB710-RT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MSB710-RT1G | Single Bipolar Transistors | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 1.00E-4 milliamps | 500 milliamps | ||
| VCEO | 50 volts | 50 volts |