PNP Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 115751-MSB1218A-RT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 150mW
Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount SC-70-3 (SOT323)
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB1218A-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB1218A-RT1G can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SC70-3
Bipolar Transistors - BJT 100mA 45V PNP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MSB1218A-RT1G | 115751-MSB1218A-RT1G | MSB1218A-RT1GOSDKR-ND | 276-MSB1218A-RT1G | MSB1218A-RT1G | MSB1218A-RT1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MSB1218A-RT1G | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT323; SC-70 (SOT-323) 3 LEAD | SOT3; SOT323; SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |