onsemi Bipolar Transistor MSB1218A-RT1

Description
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB1218A-RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB1218A-RT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB1218A-RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB1218A-RT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-MSB1218A-RT1
Bipolar Transistor 276-MSB1218A-RT1
PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB1218A-RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB1218A-RT1 can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MSB1218A-RT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB1218A-RT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MSB1218A-RT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB1218A-RT1-ND
Single Bipolar Transistors MSB1218A-RT1-ND
Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 100mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSB1218A-RT1 - 928151-MSB1218A-RT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB1218A-RT1
928151-MSB1218A-RT1
TRANSISTORS - Transistors (BJT) - Single - MSB1218A-RT1 928151-MSB1218A-RT1
Manufacturer: ON Semiconductor Win Source Part Number: 928151-MSB1218A-RT1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 100 mA - 150 mW Surface Mount SC-70-3 (SOT323) Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Family Name: MSB12 Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 928151-MSB1218A-RT1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 100 mA - 150 mW Surface Mount SC-70-3 (SOT323)
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MSB12
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSB1218A-RT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSB1218A-RT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSB1218A-RT1
TRANS PNP 45V 0.1A SC70-3

TRANS PNP 45V 0.1A SC70-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MSB1218A-RT1 MSB1218A-RT1-ND 928151-MSB1218A-RT1 MSB1218A-RT1
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSB1218A-RT1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
VCBO 45 volts
Unlock Full Specs
to access all available technical data