onsemi Single Bipolar Transistors MSA1162YT1G

Description
Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 200mW Surface Mount SC-59
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 200mW Surface Mount SC-59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MSA1162YT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSA1162YT1G-ND
Single Bipolar Transistors MSA1162YT1G-ND
Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 200mW Surface Mount SC-59

Bipolar (BJT) Transistor PNP 50V 100mA 80MHz 200mW Surface Mount SC-59

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MSA1162YT1G
Bipolar Transistor 276-MSA1162YT1G
PNP Bipolar Transistor hFE 120 to 240, SC-59 3 LEAD, 3000-REEL Product overview: MSA1162YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSA1162YT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor hFE 120 to 240, SC-59 3 LEAD, 3000-REEL Product overview: MSA1162YT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSA1162YT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSA1162YT1G - 059545-MSA1162YT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSA1162YT1G
059545-MSA1162YT1G
TRANSISTORS - Transistors (BJT) - Single - MSA1162YT1G 059545-MSA1162YT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059545-MSA1162YT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 120 @ 2mA, 6V Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059545-MSA1162YT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSA1162YT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSA1162YT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSA1162YT1G
TRANS PNP 50V 0.1A SC59

TRANS PNP 50V 0.1A SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MSA1162YT1G-ND 276-MSA1162YT1G 059545-MSA1162YT1G MSA1162YT1G
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MSA1162YT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SC-59
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data