Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 812803-MPSW92
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 50MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 Long Body
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 250nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
Part Number Series: MPSW92
DC Current Gain (hFE) (Min) at Ic, Vce: 25 at 30mA, 10V
TRANS PNP 300V 0.5A TO92
TRANS PNP 300V 0.5A TO92
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSW92OS-ND | 812803-MPSW92 | MPSW92 | MPSW92 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSW92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Power Gain | 25 dB |