Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1079569-MPSW56RLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
1.0 W PNP Bipolar Transistor, TO-92 (TO-226) 1 WATT, 2000-FNFLD Product overview: MPSW56RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56RLRPG can be used for catalog matching and distributor lookup.
TRANS PNP 80V 0.5A TO92
TRANS PNP 80V 0.5A TO92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSW56RLRPGOSTB-ND | 1079569-MPSW56RLRPG | 276-MPSW56RLRPG | MPSW56RLRPG | MPSW56RLRPG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRPG | 1.0 W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | ||
| VCBO | -80 volts |