onsemi TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRAG MPSW56RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100468-MPSW56RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100468-MPSW56RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRAG - 100468-MPSW56RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRAG
100468-MPSW56RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRAG 100468-MPSW56RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 100468-MPSW56RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 100468-MPSW56RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W

Buy Now Datasheet
Singapore, Singapore
80V 500mA 1W Bipolar Transistor
276-MPSW56RLRAG
80V 500mA 1W Bipolar Transistor 276-MPSW56RLRAG
PNP BJT Transistor, 80V, 500mA, 1W, TO-92 Product overview: MPSW56RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56RLRAG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 500mA, 1W, TO-92 Product overview: MPSW56RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MPSW56RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW56RLRAGOSTR-ND
Single Bipolar Transistors MPSW56RLRAGOSTR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
Single Bipolar Transistors - MPSW56RLRAG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MPSW56RLRAG
Single Bipolar Transistors MPSW56RLRAG
TRANS PNP 80V 0.5A TO92

TRANS PNP 80V 0.5A TO92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW56RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW56RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW56RLRAG
TRANS PNP 80V 0.5A TO92

TRANS PNP 80V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 100468-MPSW56RLRAG 276-MPSW56RLRAG MPSW56RLRAGOSTR-ND MPSW56RLRAG MPSW56RLRAG
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRAG 80V 500mA 1W Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type TO-92; SOT3; TO-92 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 274914 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR505E6778HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers