onsemi Single Bipolar Transistors MPSW56RLRA

Description
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW56RLRA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW56RLRA-ND
Single Bipolar Transistors MPSW56RLRA-ND
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
500mA 80V Bipolar Transistor
276-MPSW56RLRA
500mA 80V Bipolar Transistor 276-MPSW56RLRA
500mA, 80V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW56RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56RLRA can be used for catalog matching and distributor lookup.

500mA, 80V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW56RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56RLRA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRA - 1079568-MPSW56RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRA
1079568-MPSW56RLRA
TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRA 1079568-MPSW56RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 1079568-MPSW56RLRA Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 1079568-MPSW56RLRA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW56RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW56RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW56RLRA
TRANS PNP 80V 0.5A TO92

TRANS PNP 80V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSW56RLRA-ND 276-MPSW56RLRA 1079568-MPSW56RLRA MPSW56RLRA
Product Name Single Bipolar Transistors 500mA 80V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSW56RLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
VCBO -80 volts
Unlock Full Specs
to access all available technical data