Manufacturer: ON Semiconductor
Win Source Part Number: 885870-MPSW55G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 1 W Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSW55
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
TRANS PNP 60V 0.5A TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 885870-MPSW55G | MPSW55G-ND | MPSW55G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW55G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |