onsemi 500mA 60V Bipolar Transistor MPSW55

Description
500mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW55 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW55 can be used for catalog matching and distributor lookup.
Request a Quote
Description
500mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW55 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW55 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500mA 60V Bipolar Transistor
276-MPSW55
500mA 60V Bipolar Transistor 276-MPSW55
500mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW55 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW55 can be used for catalog matching and distributor lookup.

500mA, 60V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AE, 3 PIN Product overview: MPSW55 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW55 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MPSW55 - 114915-MPSW55 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW55
114915-MPSW55
TRANSISTORS - Transistors (BJT) - Single - MPSW55 114915-MPSW55
Manufacturer: ON Semiconductor Win Source Part Number: 114915-MPSW55 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 114915-MPSW55
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW55
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW55
TRANS PNP 60V 0.5A TO92

TRANS PNP 60V 0.5A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MPSW55 114915-MPSW55 MPSW55
Product Name 500mA 60V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSW55 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
IC(max) 500 milliamps 500 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
fT 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers