PNP BJT Transistor, 40V VCEO, 1A IC, 1W PD, TO-92 Product overview: MPSW51AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW51AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
Win Source Part Number: 984991-MPSW51AG
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 100mA, 1V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: MPSW51AGOS
Base Product Number: MPSW51
Product Status: Obsolete
TRANS PNP 40V 1A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSW51AG | MPSW51AGOS-ND | 984991-MPSW51AG | MPSW51AG |
| Product Name | 40V 1A 1W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| VCEO | 40 volts | 40 volts | ||
| VCBO | 50 volts | |||
| fT | 50 MHz |