onsemi Single Bipolar Transistors MPSW45RLRE

Description
Bipolar (BJT) Transistor NPN - Darlington 40V 1A 100MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 40V 1A 100MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW45RLRE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW45RLRE-ND
Single Bipolar Transistors MPSW45RLRE-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 1A 100MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 40V 1A 100MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1382946-MPSW45RLRE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1382946-MPSW45RLRE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1382946-MPSW45RLRE
Win Source Part Number: 1382946-MPSW45RLRE Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel (TR) Standard Package: 2,000 pcs Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25000 @ 200mA, 5V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: ON Semiconductor Base Product Number: MPSW45 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382946-MPSW45RLRE
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000 pcs
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25000 @ 200mA, 5V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: ON Semiconductor
Base Product Number: MPSW45
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW45RLRE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW45RLRE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW45RLRE
TRANS NPN DARL 40V 1A TO92

TRANS NPN DARL 40V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSW45RLRE-ND 1382946-MPSW45RLRE MPSW45RLRE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3
IC(max) 1000 milliamps 1000 milliamps
Power Gain 25000 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 2156644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details