Manufacturer: onsemi
Win Source Part Number: 1325071-MPSW45ARLRAG
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25000 @ 200mA, 5V
Frequency - Transition: 100MHz
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: MPSW45ARLRAG-ND,MPSW
Base Product Number: MPSW45
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar (BJT) Transistor NPN - Darlington 50V 1A 100MHz 1W Through Hole TO-92 (TO-226)
DARLINGTON TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 50V 1A TO92
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1325071-MPSW45ARLRAG | MPSW45ARLRAGOSTR-ND | 42K1476 | MPSW45ARLRAG |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Darlington Transistor, Npn, 50V, To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-3; TO-92 | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| Power Gain | 25000 dB |