Win Source Part Number: 1379225-MPSW45A
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Base Product Number: MPSW45
Mounting Type: Through Hole
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Darlington
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 50 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 25000 @ 200mA, 5V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 1 W
Bipolar (BJT) Transistor NPN - Darlington 50V 1A 100MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN DARL 50V 1A TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1379225-MPSW45A | MPSW45AOS-ND | MPSW45A |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |