Win Source Part Number: 1382945-MPSW45
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 5,000 pcs
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 2mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25000 @ 200mA, 5V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: ON Semiconductor
Base Product Number: MPSW45
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Bipolar (BJT) Transistor NPN - Darlington 40V 1A 100MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN DARL 40V 1A TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1382945-MPSW45 | MPSW45OS-ND | MPSW45 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| Power Gain | 25000 dB | ||
| Operating Frequency | 100 MHz |