onsemi Single Bipolar Transistors MPSW42RLRAG

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW42RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW42RLRAGOSTR-ND
Single Bipolar Transistors MPSW42RLRAGOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1W Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
1.0 W Bipolar Transistor
276-MPSW42RLRAG
1.0 W Bipolar Transistor 276-MPSW42RLRAG
1.0 W High Voltage NPN Bipolar Transistor, TO-92 (TO-226) 1 WATT, 2000-REEL Product overview: MPSW42RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW42RLRAG can be used for catalog matching and distributor lookup.

1.0 W High Voltage NPN Bipolar Transistor, TO-92 (TO-226) 1 WATT, 2000-REEL Product overview: MPSW42RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 W. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW42RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSW42RLRAG - 1079566-MPSW42RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW42RLRAG
1079566-MPSW42RLRAG
TRANSISTORS - Transistors (BJT) - Single - MPSW42RLRAG 1079566-MPSW42RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 1079566-MPSW42RLRAG Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1079566-MPSW42RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW42RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW42RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW42RLRAG
TRANS NPN 300V 0.5A TO92

TRANS NPN 300V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSW42RLRAGOSTR-ND 276-MPSW42RLRAG 1079566-MPSW42RLRAG MPSW42RLRAG
Product Name Single Bipolar Transistors 1.0 W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSW42RLRAG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data