Win Source Part Number: 1379224-MPSW42RLRA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: *
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Product Number: MPSW42
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
TRANS NPN SS 1W 300V TO92
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1379224-MPSW42RLRA | MPSW42RLRA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |