Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1226632-MPSW3725
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 1.2A TO226-3 Product overview: MPSW3725 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW3725 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 1.2A TO226-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1226632-MPSW3725 | 276-MPSW3725 | MPSW3725 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW3725 | 40V 1.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | Bulk |