Win Source Part Number: 1379223-MPSW13RLRA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Base Product Number: MPSW13
Mounting Type: Through Hole
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN - Darlington
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 10000 @ 100mA, 5V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 125MHz
Power - Max: 1 W
1000mA, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226, 3 PIN Product overview: MPSW13RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW13RLRA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 1A 125MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN DARL 30V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1379223-MPSW13RLRA | 276-MPSW13RLRA | MPSW13RLRA-ND | MPSW13RLRA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 1000mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 30 volts | 30 volts |