Bipolar (BJT) Transistor NPN 80V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
NPN BJT Transistor 80V 500mA 1W TO-92 Product overview: MPSW06G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 1W. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 1W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW06G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041789-MPSW06G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 400mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 250mA, 1V
Maximum Power Dissipation: 1W
TRANS NPN 80V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MPSW06GOS-ND | 276-MPSW06G | 041789-MPSW06G | MPSW06G |
| Product Name | Single Bipolar Transistors | 80V 500mA 1W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSW06G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92 | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |