Bipolar (BJT) Transistor NPN 60V 500mA 50MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN 60V 0.5A TO92
DISCONTINUED BY MANUFACTURER, PRICE/EA (MIN PURCH= 10000) - BIPOLAR TRANSISTOR, NPN, 60V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY TYP. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | MPSW05GOS-ND | MPSW05G | 32315846 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |