Bipolar (BJT) Transistor NPN 30V 1A 50MHz 1W Through Hole TO-92 (TO-226)
NPN Bipolar Transistor
Win Source Part Number: 963856-MPSW01G
Category: Discrete Semiconductor Products>Transistors
Package: Box
Standard Package: 5,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 100mA, 1V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KSD471ACYTA; KSD471AGTA; KSD471AYTA;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.29.0075
Mfr: Sanyo
Other Names: ONSSNYMPSW01G,2156-M
Product Status: Obsolete
TRANS NPN 30V 1A TO92
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSW01GOS-ND | MPSW01G | 963856-MPSW01G | MPSW01G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; TO-92 (TO-226) 1 WATT | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk | Box | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| Power Gain | 60 dB |