Manufacturer: ON Semiconductor
Win Source Part Number: 123221-MPSW01ARLRA
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 100mA, 1V
Maximum Power Dissipation: 1W
1000mA, 40V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226AA, 3 PIN Product overview: MPSW01ARLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000mA, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000mA, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW01ARLRA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 1A 50MHz 1W Through Hole TO-92 (TO-226)
TRANS NPN 40V 1A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 123221-MPSW01ARLRA | 276-MPSW01ARLRA | MPSW01ARLRA-ND | MPSW01ARLRA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSW01ARLRA | 1000mA 40V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 50 volts |